Key Features
1. Xeon® 3200/3000 Series, Pentium® D,
Pentium 4, Pentium Extreme Edition,
& Celeron D in LGA775 Package
(FSB 1066/800/533)
2. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533MHz SDRAM
3. 1 (x8) PCI-Express or
1x 64-bit 133MHz PCI-X
4. 1x Intel® 82573L PCI-e Gigabit LAN
1x Intel® 82573V PCI-e Gigabit LAN
5. On board ATI ES1000 Graphics
6. 1x 3.5" Internal Drive Bay
7. 260W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5015M-MR+ / 5015M-MR+B |
| Product Name | SuperServer |
| Server Type | Network Server |