Supermicro Computer, Inc. SuperServer 5015B-NTRB

Description
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 6. On board ATI ES1000 Graphics 7. 4x 3.5" Hot-swap Drive Bays For customizable Storage 8. 450W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 6. On board ATI ES1000 Graphics 7. 4x 3.5" Hot-swap Drive Bays For customizable Storage 8. 450W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5015B-NTRB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5015B-NTRB
SuperServer 5015B-NTRB
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 6. On board ATI ES1000 Graphics 7. 4x 3.5" Hot-swap Drive Bays For customizable Storage 8. 450W High-efficiency Redundant Power Supply

Key Features

1. Intel® Xeon® 3000 Sequence and
Core™ 2 Extreme / Quad / Duo Series
in LGA775 Package
(FSB 1600/1333/1066/800 MHz)

2. Up to 8GB unbuffered non-ECC DDR3
1333/1066/800 SDRAM or up to 4 GB
Non-ECC 1600MHz XMP DDR3 memory

3. Left Slot (Full-height / Full-length):
2 (x8) PCI-Express

4. Right Slot (Low-Profile):
1 (x4) PCI-Express (in x8 Slot)

5. Intel® 82573V + Intel® 82573L
PCI-e Gigabit Controllers

6. On board ATI ES1000 Graphics

7. 4x 3.5" Hot-swap Drive Bays
For customizable Storage

8. 450W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015B-NTRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815T2-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
4-Port Console Server w/ Cisco Pinout - LES1604A - Black Box
Specs
Server Type Network Server
Operating Temperature -25 to 60 C (-13 to 140 F)
Network Protocol Fast Ethernet
View Details