Supermicro Computer, Inc. SuperServer 5015A-H

Description
Key Features 1. Intel® Atom™ 330 Dual-Core 1.6GHz (FSB 533 MHz) 2. Up to 2GB dual channel unbuffered, non-ECC DDR2 667*/533/400 SDRAM 3. 1 (x8) PCI-E slot 4. 2x Realtek RTL8111C-GR Gigabit LAN 5. Onboard GMA950 Video 6. 1x 3.5" or Up to 2x 2.5" Internal Drives 7. 200W Power Supply
Datasheet
Description
Key Features 1. Intel® Atom™ 330 Dual-Core 1.6GHz (FSB 533 MHz) 2. Up to 2GB dual channel unbuffered, non-ECC DDR2 667*/533/400 SDRAM 3. 1 (x8) PCI-E slot 4. 2x Realtek RTL8111C-GR Gigabit LAN 5. Onboard GMA950 Video 6. 1x 3.5" or Up to 2x 2.5" Internal Drives 7. 200W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5015A-H - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5015A-H
SuperServer 5015A-H
Key Features 1. Intel® Atom™ 330 Dual-Core 1.6GHz (FSB 533 MHz) 2. Up to 2GB dual channel unbuffered, non-ECC DDR2 667*/533/400 SDRAM 3. 1 (x8) PCI-E slot 4. 2x Realtek RTL8111C-GR Gigabit LAN 5. Onboard GMA950 Video 6. 1x 3.5" or Up to 2x 2.5" Internal Drives 7. 200W Power Supply

Key Features

1. Intel® Atom™ 330 Dual-Core 1.6GHz
(FSB 533 MHz)

2. Up to 2GB dual channel unbuffered,
non-ECC DDR2 667*/533/400 SDRAM

3. 1 (x8) PCI-E slot

4. 2x Realtek RTL8111C-GR Gigabit
LAN

5. Onboard GMA950 Video

6. 1x 3.5" or Up to 2x 2.5" Internal Drives

7. 200W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015A-H
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 5017C-TF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details