Supermicro Computer, Inc. SuperServer 5013C-M / 5013C-MB

Description
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length PCI Expansion Slot 4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller 5. ATI RageXL 8MB PCI Graphic Controller 6. 1 x 3.5" Internal IDE Drive Bays 7. 260W Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length PCI Expansion Slot 4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller 5. ATI RageXL 8MB PCI Graphic Controller 6. 1 x 3.5" Internal IDE Drive Bays 7. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length PCI Expansion Slot 4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller 5. ATI RageXL 8MB PCI Graphic Controller 6. 1 x 3.5" Internal IDE Drive Bays 7. 260W Power Supply

Key Features

1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz

2. Up to 4GB DDR 400/333/266 SDRAM

3. 1 x 64-bit 66MHz Full-height, Half-length PCI Expansion Slot

4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller

5. ATI RageXL 8MB PCI Graphic Controller

6. 1 x 3.5" Internal IDE Drive Bays

7. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5013C-M / 5013C-MB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 5016I-MT - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details