Supermicro Computer, Inc. A+ Server 4022G-6F 4022G-6F

Description
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. 3x PCI-e 2.0 x16 slots, 1x PCIe 2.0 x8 slot, and 2x PCIe 2.0 x4 (in x8 slots) 5. Dual-port GbE LAN Controller, 8x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 6. 8x Hot-swap SAS/SATA Drive Bays, 2x 5.25" Peripheral Drive Bays, and 1x 5.25" Bay that fits 3.5" Devices 7. LSI 2008 SAS2 RAID 0, 1, 10, 5 (Optional) 8. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply (Optional redundant power upgradeable)
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. 3x PCI-e 2.0 x16 slots, 1x PCIe 2.0 x8 slot, and 2x PCIe 2.0 x4 (in x8 slots) 5. Dual-port GbE LAN Controller, 8x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 6. 8x Hot-swap SAS/SATA Drive Bays, 2x 5.25" Peripheral Drive Bays, and 1x 5.25" Bay that fits 3.5" Devices 7. LSI 2008 SAS2 RAID 0, 1, 10, 5 (Optional) 8. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply (Optional redundant power upgradeable)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server 4022G-6F - 4022G-6F - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server 4022G-6F
4022G-6F
A+ Server 4022G-6F 4022G-6F
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. 3x PCI-e 2.0 x16 slots, 1x PCIe 2.0 x8 slot, and 2x PCIe 2.0 x4 (in x8 slots) 5. Dual-port GbE LAN Controller, 8x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 6. 8x Hot-swap SAS/SATA Drive Bays, 2x 5.25" Peripheral Drive Bays, and 1x 5.25" Bay that fits 3.5" Devices 7. LSI 2008 SAS2 RAID 0, 1, 10, 5 (Optional) 8. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply (Optional redundant power upgradeable)

Key Features

1. Dual AMD Opteron™ 6000 Series
processors (Socket G34)
16/12/8-Core ready

2. AMD SR5690/SR5670/SP5100
Chipset

3. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

4. 3x PCI-e 2.0 x16 slots, 1x PCIe 2.0 x8
slot, and 2x PCIe 2.0 x4 (in x8 slots)

5. Dual-port GbE LAN Controller, 8x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

6. 8x Hot-swap SAS/SATA Drive Bays,
2x 5.25" Peripheral Drive Bays, and
1x 5.25" Bay that fits 3.5" Devices

7. LSI 2008 SAS2 RAID 0, 1, 10, 5
(Optional)

8. 920W 80Plus Platinum Level (94%+)
High-efficiency Power Supply
(Optional redundant power
upgradeable)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 4022G-6F
Product Name A+ Server 4022G-6F
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. - ASMB-787G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
SuperWorkstation - 7045A-WTB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details