Supermicro Computer, Inc. SuperWorkstation 7045A-WTB

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 2 (x16) PCI-Express 2.0, 2x 64-bit 133MHz PCI-X, 2x 32-bit PCI, 1x UIO Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 865W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 2 (x16) PCI-Express 2.0, 2x 64-bit 133MHz PCI-X, 2x 32-bit PCI, 1x UIO Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 865W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7045A-WTB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7045A-WTB
SuperWorkstation 7045A-WTB
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 2 (x16) PCI-Express 2.0, 2x 64-bit 133MHz PCI-X, 2x 32-bit PCI, 1x UIO Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 865W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB

2. Up to 64GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM (FB-DIMM)

3. 2 (x16) PCI-Express 2.0,
2x 64-bit 133MHz PCI-X,
2x 32-bit PCI,
1x UIO Slots

4. Intel® 82575EB Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

6. 865W Low-Noise Power Supply

7. Tower or Rackmount

8. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045A-WTB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 6016GT-TF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details