Key Features
1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support
2. Up to 128GB DDR2 800/667/533/400
SDRAM (16 DIMMs)
3. Left Universal Slot:
1 Universal I/O (UIO) Slot and
1 PCI-E x8 Slot
4. Dual-port Gigabit
LAN/Ethernet Controller
5. 4 x 3.5" Hot-swap Drive Bays
6. ATI ES1000 16 MB Graphics
7. 650W Redundant High-efficiency
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1021M-UR+V / 1021M-UR+B |
| Product Name | A+ Server |
| Server Type | Network Server |