Supermicro Computer, Inc. A+ Server 1122GG-TF

Description
Key Features 1. 2x double-width full-height/length GPU cards supported; (GPU cards not included) 2. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. 2x full-height full-length PCI-e Gen 2.0 x16 slots; 1x low-profile PCI-e x8 Gen 2.0 in x16 slot (accommodates AOCs up to 6" in length) 5. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI2.0) 6. 6x 2.5" Hot-swap SATA Drive Bays 7. 2x InfiniBand cards supported 8. 1400W High-efficiency Power Supply 80Plus Gold Certified
Description
Key Features 1. 2x double-width full-height/length GPU cards supported; (GPU cards not included) 2. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. 2x full-height full-length PCI-e Gen 2.0 x16 slots; 1x low-profile PCI-e x8 Gen 2.0 in x16 slot (accommodates AOCs up to 6" in length) 5. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI2.0) 6. 6x 2.5" Hot-swap SATA Drive Bays 7. 2x InfiniBand cards supported 8. 1400W High-efficiency Power Supply 80Plus Gold Certified

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1122GG-TF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1122GG-TF
A+ Server 1122GG-TF
Key Features 1. 2x double-width full-height/length GPU cards supported; (GPU cards not included) 2. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4. 2x full-height full-length PCI-e Gen 2.0 x16 slots; 1x low-profile PCI-e x8 Gen 2.0 in x16 slot (accommodates AOCs up to 6" in length) 5. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI2.0) 6. 6x 2.5" Hot-swap SATA Drive Bays 7. 2x InfiniBand cards supported 8. 1400W High-efficiency Power Supply 80Plus Gold Certified

Key Features

1. 2x double-width full-height/length GPU
cards supported; (GPU cards
not included)

2. Dual AMD Opteron™ 6000 Series
processors (Socket G34) Twelve/
Eight-Core ready; HT3.0 Link support

3. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

4. 2x full-height full-length PCI-e Gen 2.0
x16 slots; 1x low-profile PCI-e x8
Gen 2.0 in x16 slot (accommodates
AOCs up to 6" in length)

5. Dual-port GbE LAN Controller, 4x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI2.0)

6. 6x 2.5" Hot-swap SATA Drive Bays

7. 2x InfiniBand cards supported

8. 1400W High-efficiency Power Supply
80Plus Gold Certified

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1122GG-TF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details