Aerotech, Inc. Automation Motion Server A3200

Description
All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configura tion, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box. Multiple Packages The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability. Fieldbus Support Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP. Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C
Datasheet
Description
All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configura tion, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box. Multiple Packages The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability. Fieldbus Support Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP. Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automation Motion Server - A3200 - Aerotech, Inc.
Pittsburgh, PA, USA
Automation Motion Server
A3200
Automation Motion Server A3200
All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configura tion, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box. Multiple Packages The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability. Fieldbus Support Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP. Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C

All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating system. The Motion Server is ready to work right out of the box — apply power, connect the drives, and start developing. You’ll waste no more time on PC selection, operating system activation/configuration, controller installation, and managing deliveries from multiple vendors. Get started on integrating your value-added process as soon as you open the box.

Multiple Packages

The Automation Motion Server is available in panel-mount and rack-mount versions. The panel-mount version is designed for integration into a control cabinet. The slotted “key-hole” mounting pattern makes for easy insertion and removal from the cabinet, and a liquid cooled heat-sink and solid-state disk-drive ensure reliable operation up to 50°C. The rack-mounted version is available in 1U and 4U heights with rear-accessible internal PCI expansion capability.

Fieldbus Support

Communicate with EtherCAT or PROFINET fieldbus I/O with an optional universal dual-port Ethernet adapter. A real-time enabled Ethernet port can also be installed to communicate with intelligent cameras and other peripherals through Modbus®/TCP.

Design Features

  • Family of industrial PCs preconfigured with Aerotech's A3200 motion controller
  • Intel i5 and i7 processors
  • Rack or panel-mount versions
  • DVI and HDMI video outputs
  • Optional EtherCAT™ or PROFINET interface
  • Real time, high-speed TCP stack ideal for smart cameras and Ethernet-based I/O
  • Solid-state disk drive for fast startup and robust operation
  • Operating temperature range of 5 to 50°C
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Network Servers
Product Number A3200
Product Name Automation Motion Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details