Key Features
1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s
2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM
3. 1 (x4) PCI-E 2.0 (Low Profile)
2 (x8) PCI-E 2.0 slots
4. Integrated IPMI 2.0 with KVM and
Dedicated LAN
5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller
6. 6x Hot-swap 2.5" SATA Drive Bays
7. 1400W Gold-level High-efficiency
Power Supply
8. 1x Nvidia Fermi M2050 GPU Card
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1026GT-TF-FM105 |
| Product Name | SuperServer |
| Server Type | Network Server |