Supermicro Computer, Inc. A+ Server 1022G-NTF

Description
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 2x PCI-e Gen 2.0 x8 slots 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 4x Hot-swap SATA Drive Bays 6. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 2x PCI-e Gen 2.0 x8 slots 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 4x Hot-swap SATA Drive Bays 6. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1022G-NTF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1022G-NTF
A+ Server 1022G-NTF
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 2x PCI-e Gen 2.0 x8 slots 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 4x Hot-swap SATA Drive Bays 6. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified

Key Features

1. Dual AMD Opteron™ 6000 Series
processors (Socket G34) Twelve/
Eight-Core ready; HT3.0 Link support

2. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

3. 2x PCI-e Gen 2.0 x8 slots

4. Dual-port GbE LAN Controller, 4x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 4x Hot-swap SATA Drive Bays

6. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1022G-NTF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 5015M-UV / 5015M-UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details