Advantech 8-Port Serial Device Server, AC Input, DB9, Rackmount EKI-1528I-CE

Description
8-Port Serial Device Server, AC Input, DB9, Rackmount Supports up to 976.5 kbps, and any baud rate setting Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals 8-port RS-232/422/485 serial communication SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size "I" models support a wide operating temperature
Request a Quote Datasheet
Description
8-Port Serial Device Server, AC Input, DB9, Rackmount Supports up to 976.5 kbps, and any baud rate setting Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals 8-port RS-232/422/485 serial communication SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size "I" models support a wide operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528I-CE - Advantech
Cincinnati, OH, United States
8-Port Serial Device Server, AC Input, DB9, Rackmount
EKI-1528I-CE
8-Port Serial Device Server, AC Input, DB9, Rackmount EKI-1528I-CE
8-Port Serial Device Server, AC Input, DB9, Rackmount Supports up to 976.5 kbps, and any baud rate setting Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals 8-port RS-232/422/485 serial communication SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size "I" models support a wide operating temperature

8-Port Serial Device Server, AC Input, DB9, Rackmount

  • Supports up to 976.5 kbps, and any baud rate setting
  • Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy
  • Provides COM port redirection (Virtual COM), TCP and UDP operation modes
  • Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console
  • Built-in 15 KV ESD protection for all serial signals
  • 8-port RS-232/422/485 serial communication
  • SNMP MIB-II for network management
  • Built-in buzzer for easy location
  • Standard 1U rackmount size
  • "I" models support a wide operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number EKI-1528I-CE
Product Name 8-Port Serial Device Server, AC Input, DB9, Rackmount
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details