Key Features
Two systems (nodes) in a 1U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support
2. nVIDIA MCP55V-Pro chipset
3. Onboard Infiniband MT25204 20Gbps
4. Dual MCP55V-Pro GbE LAN controllers
5. Up to 128GB DDR2 800/667/533/400
SDRAM (16 DIMMs)
6. PCI-Express x16 (low-profile) slot
7. Supports two 3.5" hot-swap SATA
drive bays and/or Internal Type A
USB ports for OS or storage
8. SIMSO socket (IPMI 2.0 with virtual
media over LAN & opt. KVM-over-LAN)
9. 980W High-efficiency power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1021TM-INF+B |
| Product Name | A+ Server |
| Server Type | Network Server |