Supermicro Computer, Inc. A+ Server AS1021TM-T+B

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVIDIA MCP55V-Pro chipset 3. Dual MCP55V-Pro GbE LAN controllers 4. Up to 128GB DDR2 800/667/533/400 SDRAM (16 DIMMs) 5. PCI-Express x16 (low-profile) slot 6. Supports two 3.5" hot-swap SATA drive bays and/or Internal Type A USB ports for OS or storage 7. SIMSO socket (IPMI 2.0 with virtual media over LAN & opt. KVM-over-LAN) 8. 980W High-efficiency power supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVIDIA MCP55V-Pro chipset 3. Dual MCP55V-Pro GbE LAN controllers 4. Up to 128GB DDR2 800/667/533/400 SDRAM (16 DIMMs) 5. PCI-Express x16 (low-profile) slot 6. Supports two 3.5" hot-swap SATA drive bays and/or Internal Type A USB ports for OS or storage 7. SIMSO socket (IPMI 2.0 with virtual media over LAN & opt. KVM-over-LAN) 8. 980W High-efficiency power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server AS1021TM-T+B
Key Features Two systems (nodes) in a 1U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVIDIA MCP55V-Pro chipset 3. Dual MCP55V-Pro GbE LAN controllers 4. Up to 128GB DDR2 800/667/533/400 SDRAM (16 DIMMs) 5. PCI-Express x16 (low-profile) slot 6. Supports two 3.5" hot-swap SATA drive bays and/or Internal Type A USB ports for OS or storage 7. SIMSO socket (IPMI 2.0 with virtual media over LAN & opt. KVM-over-LAN) 8. 980W High-efficiency power supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support

2. nVIDIA MCP55V-Pro chipset

3. Dual MCP55V-Pro GbE LAN controllers

4. Up to 128GB DDR2 800/667/533/400
SDRAM (16 DIMMs)

5. PCI-Express x16 (low-profile) slot

6. Supports two 3.5" hot-swap SATA
drive bays and/or Internal Type A
USB ports for OS or storage

7. SIMSO socket (IPMI 2.0 with virtual
media over LAN & opt. KVM-over-LAN)

8. 980W High-efficiency power supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number AS1021TM-T+B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Console Server, Cisco Pin, (16) RS232 RJ45 (2) Gigabit RJ45 - LES1516A - Black Box
Specs
Server Type Network Server
I/O Ports Serial
View Details