Supermicro Computer, Inc. A+ Server 1020S-8 / 1020S-8B

Description
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM 3. 1 64-bit 133MHz Low-Profile PCI-X Slot (or PCI-E x8 Slot) 1 64-bit 100MHz Full-height / Half-length PCI-X Slot (or PCI-E x8) 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 500W Cold-swap Power Supply
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM 3. 1 64-bit 133MHz Low-Profile PCI-X Slot (or PCI-E x8 Slot) 1 64-bit 100MHz Full-height / Half-length PCI-X Slot (or PCI-E x8) 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 500W Cold-swap Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM 3. 1 64-bit 133MHz Low-Profile PCI-X Slot (or PCI-E x8 Slot) 1 64-bit 100MHz Full-height / Half-length PCI-X Slot (or PCI-E x8) 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 500W Cold-swap Power Supply

Key Features

1. Dual AMD Opteron™ 200 Series
Processors

2. Up to 32GB DDR 200 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 16GB DDR 400 SDRAM

3. 1 64-bit 133MHz Low-Profile
PCI-X Slot (or PCI-E x8 Slot)
1 64-bit 100MHz Full-height / Half-length
PCI-X Slot (or PCI-E x8)

4. Dual-port Gigabit ServerWorks HT2000
LAN/Ethernet Controller

5. Zero Channel RAID Support

6. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays

7. 500W Cold-swap Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1020S-8 / 1020S-8B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
A+ Server - 1011M-URV / 1011M-URB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details