Supermicro Computer, Inc. A+ Server 1011M-URV / 1011M-URB

Description
Key Features 1. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 2. Up to 8GB DDR2 un-buffered ECC/non-ECC 800/667/533 SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) Slot and 1 PCI-E x8 Slot 4. Right Slot (Low-profile): 1 PCI-E x8 Slot 5. Dual-port Gigabit LAN/Ethernet Controller 6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays 7. 450W Redundant High-efficiency Power Supply
Datasheet
Description
Key Features 1. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 2. Up to 8GB DDR2 un-buffered ECC/non-ECC 800/667/533 SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) Slot and 1 PCI-E x8 Slot 4. Right Slot (Low-profile): 1 PCI-E x8 Slot 5. Dual-port Gigabit LAN/Ethernet Controller 6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays 7. 450W Redundant High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 2. Up to 8GB DDR2 un-buffered ECC/non-ECC 800/667/533 SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) Slot and 1 PCI-E x8 Slot 4. Right Slot (Low-profile): 1 PCI-E x8 Slot 5. Dual-port Gigabit LAN/Ethernet Controller 6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays 7. 450W Redundant High-efficiency Power Supply

Key Features

1. Single Quad-Core AMD® Opteron™
1000 Series (Socket AM2/AM3)
support, 1000MHz HyperTransport Link

2. Up to 8GB DDR2 un-buffered
ECC/non-ECC 800/667/533 SDRAM

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) Slot and
1 PCI-E x8 Slot

4. Right Slot (Low-profile):
1 PCI-E x8 Slot

5. Dual-port Gigabit
LAN/Ethernet Controller

6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays

7. 450W Redundant High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1011M-URV / 1011M-URB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Console Server, Cisco Pinout, (48) RS232 RJ45 (2) Gigabit RJ45 - LES1548A - Black Box
Specs
Server Type Network Server
Operating Temperature 5 to 50 C (41 to 122 F)
Network Protocol Fast Ethernet
View Details