Supermicro Computer, Inc. A+ Server 1010S-T / 1010S-TB

Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X Slot 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. 2 x 3.5" SATA Drive Bays 6. 260W Power Supply
Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X Slot 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. 2 x 3.5" SATA Drive Bays 6. 260W Power Supply
Datasheet
Datasheet Summary
Powered by GS/AI

The Supermicro A+ Server model 1010S-T is designed for high-performance computing applications, featuring a 1U rackmount chassis (SC811FT-260) and a single processor motherboard (H8SSL-i) that supports AMD Opteron processors. It accommodates up to 4 GB of unbuffered ECC DDR400/333 SDRAM, ensuring reliable memory performance. The server includes one 64-bit PCI-X 133MHz slot for expansion capabilities and is equipped with dual-port Broadcom BCM5704C Gigabit LAN controllers for robust networking options. Additionally, it provides two 3.5-inch SATA drive bays for storage solutions and is powered by a 260W power supply, making it suitable for various server applications.

Datasheet Summary
Powered by GS/AI

The Supermicro A+ Server model 1010S-T is designed for high-performance computing applications, featuring a 1U rackmount chassis (SC811FT-260) and a single processor motherboard (H8SSL-i) that supports AMD Opteron processors. It accommodates up to 4 GB of unbuffered ECC DDR400/333 SDRAM, ensuring reliable memory performance. The server includes one 64-bit PCI-X 133MHz slot for expansion capabilities and is equipped with dual-port Broadcom BCM5704C Gigabit LAN controllers for robust networking options. Additionally, it provides two 3.5-inch SATA drive bays for storage solutions and is powered by a 260W power supply, making it suitable for various server applications.

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X Slot 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. 2 x 3.5" SATA Drive Bays 6. 260W Power Supply

Key Features

1. Single AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. Up to 4GB DDR 400/333 SDRAM

3. 1 64-bit PCI-X 133MHzz Full-height /
half-length PCI-X Slot

4. Dual-port Broadcom BCM5704C Gigabit
LAN / Ethernet Controller

5. 2 x 3.5" SATA Drive Bays

6. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1010S-T / 1010S-TB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
SuperServer - 1026GT-TRF-FM375 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details