Key Features
1. Single AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link
2. Up to 8GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 16GB DDR 266 SDRAM
3. 1 x PCI-Express (x8) OR
64-bit 133MHz PCI-X Slot
4. 1 x PCI-Express (x8) OR
64-bit 100MHz Low-Profile PCI-X Slot
5. Dual-port Gigabit ServerWorks HT1000
LAN/Ethernet Controller
6. 4 x 3.5" Hot-swap SATA
Drive Bays
7. 400W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1010P-T / 1010P-TB |
| Product Name | A+ Server |
| Server Type | Network Server |