Superior Tool Service, Inc. 7/16" - 90° Carbide Microstop Countersink 350-4375-90°

Description
7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
7/16
Wichita, KS, USA
7/16" - 90° Carbide Microstop Countersink
350-4375-90°
7/16" - 90° Carbide Microstop Countersink 350-4375-90°
7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-4375-90°
Product Name 7/16" - 90° Carbide Microstop Countersink
Units Fractional
Standard Angle 90°
Body Diameter 0.438 inch (11.1 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.89 inch (48 mm)
Flutes 3
View Details
Countersink - KEO-53588 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.625 inch (15.9 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
View Details