Superior Tool Service, Inc. 3/8" - 130° Carbide Microstop Countersink 350-375-130°

Description
3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
3/8
Wichita, KS, USA
3/8" - 130° Carbide Microstop Countersink
350-375-130°
3/8" - 130° Carbide Microstop Countersink 350-375-130°
3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-375-130°
Product Name 3/8" - 130° Carbide Microstop Countersink
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 215489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.315 inch (8.0 mm)
OAL 1.89 inch (48 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.375 inch (9.5 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
60° Straight Flute Countersink - 601-0310 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.031 inch (0.8 mm)
View Details