Superior Tool Service, Inc. 1/2" - 82° Carbide Microstop Countersink w/ TDR pilot 370-500-82°

Description
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
1/2
Wichita, KS, USA
1/2" - 82° Carbide Microstop Countersink w/ TDR pilot
370-500-82°
1/2" - 82° Carbide Microstop Countersink w/ TDR pilot 370-500-82°
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 370-500-82°
Product Name 1/2" - 82° Carbide Microstop Countersink w/ TDR pilot
Units Fractional
Standard Angle 82°
Body Diameter 0.500 inch (12.7 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
Countersink - M42 - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Countersink - KEO-53128 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.500 inch (12.7 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
View Details