COMBINED DRILL AND COUNTERSINK SET
KEO Cutters
Combined Drill and Countersink Set
Suppliers
Combined Drill and Countersink Set
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Name
|
Combined Drill and Countersink Set |
|
Units
|
Fractional
|
|
Standard Angle
|
60°; 82°; 90°
|
|
Body Diameter
|
0.125 to 0.438 inch (3.2 to 11.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
OAL
2.56 inch (65 mm)
Flutes
3
View Details
Standard Angle
82°
Special Angle
82 degrees
Body Diameter
0.750 inch (19.0 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
82°
Body Diameter
0.625 inch (15.9 mm)
View Details
Units
Fractional
Standard Angle
130°
Body Diameter
0.551 inch (14.0 mm)
View Details