Sunstone Engineering CD400DP Resistance Spot Welder

Description
The CD400 Dual Pulse capacitive discharge (CD) resistance spot welder is one of Sunstone’s most popular welders for resistance spot welding. Up to 400 watt seconds of weld energy provide ample power for a large spectrum of applications, including battery pack manufacturing, at an affordable price. The dual pulse feature is preferred for clean, strong resistance spot welding. Pulse one heats the weld surfaces to eliminate contaminants and then seats the welding electrodes. Pulse two then performs the actual weld. Both pulses occur within a tenth of a second. CD400 Dual Pulse Resistance Spot Welders Features: Dual Pulse operation removes surface inconsistencies and contaminants Single or Dual Pulse operation Up to 156 welds/min at 40ws Intuitive user interface CD400 Capacitive Discharge Spot Welder Applications Battery pack welding Thermocouple welding Copper aluminum and brass thin sheet and wire Miscellaneous resistive applications Automotive Welding Applications Honeycomb Tacking Cross wire welding Copper, Aluminum, and Brass thin sheet and wire Miscellaneous resistive applications Available Upgrades for the CD400DP Industrial Spot Welders Roll-Spot Welding High-Precision Energy Adjustment Lock-Out Mode PLC Ready
Description
The CD400 Dual Pulse capacitive discharge (CD) resistance spot welder is one of Sunstone’s most popular welders for resistance spot welding. Up to 400 watt seconds of weld energy provide ample power for a large spectrum of applications, including battery pack manufacturing, at an affordable price. The dual pulse feature is preferred for clean, strong resistance spot welding. Pulse one heats the weld surfaces to eliminate contaminants and then seats the welding electrodes. Pulse two then performs the actual weld. Both pulses occur within a tenth of a second. CD400 Dual Pulse Resistance Spot Welders Features: Dual Pulse operation removes surface inconsistencies and contaminants Single or Dual Pulse operation Up to 156 welds/min at 40ws Intuitive user interface CD400 Capacitive Discharge Spot Welder Applications Battery pack welding Thermocouple welding Copper aluminum and brass thin sheet and wire Miscellaneous resistive applications Automotive Welding Applications Honeycomb Tacking Cross wire welding Copper, Aluminum, and Brass thin sheet and wire Miscellaneous resistive applications Available Upgrades for the CD400DP Industrial Spot Welders Roll-Spot Welding High-Precision Energy Adjustment Lock-Out Mode PLC Ready

Suppliers

Company
Product
Description
Supplier Links
CD400DP Resistance Spot Welder -  - Sunstone Engineering
Payson, UT, United States
CD400DP Resistance Spot Welder
CD400DP Resistance Spot Welder
The CD400 Dual Pulse capacitive discharge (CD) resistance spot welder is one of Sunstone’s most popular welders for resistance spot welding. Up to 400 watt seconds of weld energy provide ample power for a large spectrum of applications, including battery pack manufacturing, at an affordable price. The dual pulse feature is preferred for clean, strong resistance spot welding. Pulse one heats the weld surfaces to eliminate contaminants and then seats the welding electrodes. Pulse two then performs the actual weld. Both pulses occur within a tenth of a second. CD400 Dual Pulse Resistance Spot Welders Features: Dual Pulse operation removes surface inconsistencies and contaminants Single or Dual Pulse operation Up to 156 welds/min at 40ws Intuitive user interface CD400 Capacitive Discharge Spot Welder Applications Battery pack welding Thermocouple welding Copper aluminum and brass thin sheet and wire Miscellaneous resistive applications Automotive Welding Applications Honeycomb Tacking Cross wire welding Copper, Aluminum, and Brass thin sheet and wire Miscellaneous resistive applications Available Upgrades for the CD400DP Industrial Spot Welders Roll-Spot Welding High-Precision Energy Adjustment Lock-Out Mode PLC Ready

The CD400 Dual Pulse capacitive discharge (CD) resistance spot welder is one of Sunstone’s most popular welders for resistance spot welding. Up to 400 watt seconds of weld energy provide ample power for a large spectrum of applications, including battery pack manufacturing, at an affordable price. The dual pulse feature is preferred for clean, strong resistance spot welding. Pulse one heats the weld surfaces to eliminate contaminants and then seats the welding electrodes. Pulse two then performs the actual weld. Both pulses occur within a tenth of a second.

CD400 Dual Pulse Resistance Spot Welders Features:

  • Dual Pulse operation removes surface inconsistencies and contaminants
  • Single or Dual Pulse operation
  • Up to 156 welds/min at 40ws
  • Intuitive user interface
  • CD400 Capacitive Discharge Spot Welder Applications
    • Battery pack welding
    • Thermocouple welding
    • Copper aluminum and brass thin sheet and wire
    • Miscellaneous resistive applications
    • Automotive Welding Applications
    • Honeycomb Tacking
    • Cross wire welding
    • Copper, Aluminum, and Brass thin sheet and wire
    • Miscellaneous resistive applications
    Available Upgrades for the CD400DP Industrial Spot Welders
    • Roll-Spot Welding
    • High-Precision Energy Adjustment
    • Lock-Out Mode
    • PLC Ready
Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name CD400DP Resistance Spot Welder
Process Capability Welding
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Hand Cutting Unit 35 kHz - HC35-3 11m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Textiles and Fabrics
View Details
5.0 kVA AC Resistance Seam Welders -  - Sunstone Engineering
Specs
Process Capability Welding
View Details