Sunstone Engineering PTHP-LP – Tweezer Hand Attachment

Description
PTHP HP Description: Pressure-Actuated Tweezer Hand Piece designed for high power applications. This opposed welding hand piece uses 1 AWG cabling and includes 1 pair of 3/16” diameter RWMA II copper electrodes. Pressure Range: 1 – 10 lbf Cables: 1 AWG Electrodes: 3/16” diameter RWMA II copper (Part #s: EL187RWMA, EL187TUNG) Weight: 4 lb / 1.81 kg Dimensions: 1.25” x 5” x 8.5” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Any tweezer welding application
Description
PTHP HP Description: Pressure-Actuated Tweezer Hand Piece designed for high power applications. This opposed welding hand piece uses 1 AWG cabling and includes 1 pair of 3/16” diameter RWMA II copper electrodes. Pressure Range: 1 – 10 lbf Cables: 1 AWG Electrodes: 3/16” diameter RWMA II copper (Part #s: EL187RWMA, EL187TUNG) Weight: 4 lb / 1.81 kg Dimensions: 1.25” x 5” x 8.5” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Any tweezer welding application

Suppliers

Company
Product
Description
Supplier Links
PTHP-LP – Tweezer Hand Attachment -  - Sunstone Engineering
Payson, UT, United States
PTHP-LP – Tweezer Hand Attachment
PTHP-LP – Tweezer Hand Attachment
PTHP HP Description: Pressure-Actuated Tweezer Hand Piece designed for high power applications. This opposed welding hand piece uses 1 AWG cabling and includes 1 pair of 3/16” diameter RWMA II copper electrodes. Pressure Range: 1 – 10 lbf Cables: 1 AWG Electrodes: 3/16” diameter RWMA II copper (Part #s: EL187RWMA, EL187TUNG) Weight: 4 lb / 1.81 kg Dimensions: 1.25” x 5” x 8.5” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Any tweezer welding application

PTHP HP


Description: Pressure-Actuated Tweezer Hand Piece designed for high power applications. This opposed welding hand piece uses 1 AWG cabling and includes 1 pair of 3/16” diameter RWMA II copper electrodes.

Pressure Range: 1 – 10 lbf

Cables: 1 AWG

Electrodes: 3/16” diameter RWMA II copper (Part #s: EL187RWMA, EL187TUNG)


Weight: 4 lb / 1.81 kg

Dimensions: 1.25” x 5” x 8.5”

Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders

Common Application: Any tweezer welding application

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name PTHP-LP – Tweezer Hand Attachment
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Generator 70 kHz - ADG70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
CDDP-A – Production Ready Fine-Spot Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details