Sunnen Products Company Hone Head Modules MPS

Description
The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials, sizes and bore conditions quickly and economically. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS MPS-H50 - Diameter Range: 50mm - 76mm (1.98" - 3.0") MPS-H70 - Diameter Range: 73mm - 111mm (2.9"-4.4") MPS-H85 - Diameter Range: 85mm-117mm (3.4"-7.0") MPS-H165 - Diameter Range: 165mm - 216mm (6.5"-8.5") MPS-H200 Diameter Range: 203mm-299mm (8"-11.5") FEATURES & BENEFITS Sunnen has a Hone Head Module to fit virtually any application: Use with older honing systems for larger applications and Portahones All components are standard and interchangeable Makes bores rounder with minimal stock removal Smooth quiet, efficient cutting action
Description
The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials, sizes and bore conditions quickly and economically. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS MPS-H50 - Diameter Range: 50mm - 76mm (1.98" - 3.0") MPS-H70 - Diameter Range: 73mm - 111mm (2.9"-4.4") MPS-H85 - Diameter Range: 85mm-117mm (3.4"-7.0") MPS-H165 - Diameter Range: 165mm - 216mm (6.5"-8.5") MPS-H200 Diameter Range: 203mm-299mm (8"-11.5") FEATURES & BENEFITS Sunnen has a Hone Head Module to fit virtually any application: Use with older honing systems for larger applications and Portahones All components are standard and interchangeable Makes bores rounder with minimal stock removal Smooth quiet, efficient cutting action

Suppliers

Company
Product
Description
Supplier Links
Hone Head Modules - MPS - Sunnen Products Company
St. Louis, MO, United States
Hone Head Modules
MPS
Hone Head Modules MPS
The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials, sizes and bore conditions quickly and economically. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS MPS-H50 - Diameter Range: 50mm - 76mm (1.98" - 3.0") MPS-H70 - Diameter Range: 73mm - 111mm (2.9"-4.4") MPS-H85 - Diameter Range: 85mm-117mm (3.4"-7.0") MPS-H165 - Diameter Range: 165mm - 216mm (6.5"-8.5") MPS-H200 Diameter Range: 203mm-299mm (8"-11.5") FEATURES & BENEFITS Sunnen has a Hone Head Module to fit virtually any application: Use with older honing systems for larger applications and Portahones All components are standard and interchangeable Makes bores rounder with minimal stock removal Smooth quiet, efficient cutting action

The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials, sizes and bore conditions quickly and economically.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • MPS-H50 - Diameter Range: 50mm - 76mm (1.98" - 3.0")
  • MPS-H70 - Diameter Range: 73mm - 111mm (2.9"-4.4")
  • MPS-H85 - Diameter Range: 85mm-117mm (3.4"-7.0")
  • MPS-H165 - Diameter Range: 165mm - 216mm (6.5"-8.5")
  • MPS-H200 Diameter Range: 203mm-299mm (8"-11.5")

FEATURES & BENEFITS

Sunnen has a Hone Head Module to fit virtually any application:

  • Use with older honing systems for larger applications and Portahones
  • All components are standard and interchangeable
  • Makes bores rounder with minimal stock removal
  • Smooth quiet, efficient cutting action
Supplier's Site

Technical Specifications

  Sunnen Products Company
Product Category Hones and Honing Tools
Product Number MPS
Product Name Hone Head Modules
Form Hone Head Modules
Unlock Full Specs
to access all available technical data

Similar Products

Honing Steels - 2394060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Abrasive / Stone Diamond
Applications & Coarseness 80 to 220 Grit
Width 0.7480 inch (19 mm)
View Details
The Flex-Hone® Tool - BC 10mm - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Form Honing or Sharpening Stone
View Details
Ultraform Diamond Stones -  - DME Company
Specs
Form Sharpening Stone
Abrasive / Stone Diamond
Width 0.1181 to 0.1969 inch (3 to 5 mm)
View Details
Heavy-Duty Abrasives - GH® - Sunnen Products Company
Sunnen Products Company
Specs
Form Honing Stick
Abrasive / Stone Aluminum Oxide; Silicon Carbide; Cubic Boron Nitride; Diamond
Applications & Coarseness Internal
View Details