Sunnen Products Company Expandable Diamond-plated Tool CGT

Description
These expandable, diamond-plated tools, are capable of sizing and finishing thousands of parts within 50 millionth of an inch (0,00127 millimeter) size tolerance when used in the Sunnen CGM-1000, CGM-5000, KGM-1000 and KGM-5000. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS CGT (KROSSGRINDING) Tool Diameter Range:5,46 – 5,59 mm (.215-.220 in) to 31,50 – 32,00 mm (1,240 – 1.260 in)CRT CRT Tool Diameter Range:53,85 – 54,36 mm (2.120 – 2.140 in) to 63,25 – 63,75 mm (2.490 – 2.510 in) FEATURES & BENEFITS Plated diamond abrasive for long life The CGT family of tools covers the range of .215" to 1.260" (5,46 mm to 32 mm) Larger than 1.260" (32 mm) and smaller than .215" (5,46 mm) are available
Description
These expandable, diamond-plated tools, are capable of sizing and finishing thousands of parts within 50 millionth of an inch (0,00127 millimeter) size tolerance when used in the Sunnen CGM-1000, CGM-5000, KGM-1000 and KGM-5000. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS CGT (KROSSGRINDING) Tool Diameter Range:5,46 – 5,59 mm (.215-.220 in) to 31,50 – 32,00 mm (1,240 – 1.260 in)CRT CRT Tool Diameter Range:53,85 – 54,36 mm (2.120 – 2.140 in) to 63,25 – 63,75 mm (2.490 – 2.510 in) FEATURES & BENEFITS Plated diamond abrasive for long life The CGT family of tools covers the range of .215" to 1.260" (5,46 mm to 32 mm) Larger than 1.260" (32 mm) and smaller than .215" (5,46 mm) are available

Suppliers

Company
Product
Description
Supplier Links
Expandable Diamond-plated Tool - CGT - Sunnen Products Company
St. Louis, MO, United States
Expandable Diamond-plated Tool
CGT
Expandable Diamond-plated Tool CGT
These expandable, diamond-plated tools, are capable of sizing and finishing thousands of parts within 50 millionth of an inch (0,00127 millimeter) size tolerance when used in the Sunnen CGM-1000, CGM-5000, KGM-1000 and KGM-5000. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS CGT (KROSSGRINDING) Tool Diameter Range:5,46 – 5,59 mm (.215-.220 in) to 31,50 – 32,00 mm (1,240 – 1.260 in)CRT CRT Tool Diameter Range:53,85 – 54,36 mm (2.120 – 2.140 in) to 63,25 – 63,75 mm (2.490 – 2.510 in) FEATURES & BENEFITS Plated diamond abrasive for long life The CGT family of tools covers the range of .215" to 1.260" (5,46 mm to 32 mm) Larger than 1.260" (32 mm) and smaller than .215" (5,46 mm) are available

These expandable, diamond-plated tools, are capable of sizing and finishing thousands of parts within 50 millionth of an inch (0,00127 millimeter) size tolerance when used in the Sunnen CGM-1000, CGM-5000, KGM-1000 and KGM-5000.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

SPECIFICATIONS

  • CGT (KROSSGRINDING)
    • Tool Diameter Range:5,46 – 5,59 mm (.215-.220 in) to 31,50 – 32,00 mm (1,240 – 1.260 in)CRT
  • CRT
    • Tool Diameter Range:53,85 – 54,36 mm (2.120 – 2.140 in) to 63,25 – 63,75 mm (2.490 – 2.510 in)

FEATURES & BENEFITS

  • Plated diamond abrasive for long life
  • The CGT family of tools covers the range of .215" to 1.260" (5,46 mm to 32 mm)
  • Larger than 1.260" (32 mm) and smaller than .215" (5,46 mm) are available
Supplier's Site

Technical Specifications

  Sunnen Products Company
Product Category Hones and Honing Tools
Product Number CGT
Product Name Expandable Diamond-plated Tool
Form Honing Stick
Unlock Full Specs
to access all available technical data

Similar Products

Honing Steels - 2394082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Abrasive / Stone Diamond
Applications & Coarseness Fine / Stoning
Width 0.7480 inch (19 mm)
View Details
Honing Brushes - PHT - Sunnen Products Company
Sunnen Products Company
Specs
Form Honing or Sharpening Stone
Applications & Coarseness Internal
Outer / OD 1.5 to 9.68 inch (38.1 to 246 mm)
View Details
Flex-Hone Flexible Honing Tool, Silicon Carbide Grit - 0322600 - Abtex Corporation
Specs
Form Honing or Sharpening Stone
Abrasive / Stone Silicon Carbide
Applications & Coarseness 80 to 220 Grit
View Details
Ultraform Ruby Stones -  - DME Company
Specs
Form Sharpening Stone
Abrasive / Stone Ruby
Bond None
View Details