Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1470-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Red |
| Peak Wavelength | 645 nm (6450 Å) |
| Viewing Angle | 25 degrees |