SunLED Company, LLC LED Indication - Discrete XZMDH160S

Description
Red 625nm LED Indication - Discrete 2.5V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.5V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1346-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1346-2-ND
LED Indication - Discrete 1497-1346-2-ND
Red 625nm LED Indication - Discrete 2.5V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.5V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1346-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLA-560LT3F - 211750-SLA-560LT3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-1460-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details