SunLED Company, LLC LED Indication - Discrete XZMD20X92S-4

Description
Red 640nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1111-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1111-2-ND
LED Indication - Discrete 1497-1111-2-ND
Red 640nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 640nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1111-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1031-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 16 degrees
View Details