SunLED Company, LLC LED Indication - Discrete XLUR12D

Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1031-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1031-ND
LED Indication - Discrete 1497-1031-ND
Red 617nm LED Indication - Discrete 1.9V Radial

Red 617nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1031-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1372-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details