SunLED Company, LLC LED Indication - Discrete XZM2MOK81FS

Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2MOK81FSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2MOK81FSTR-ND
LED Indication - Discrete 1497-XZM2MOK81FSTR-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2MOK81FSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2MOK81FSDKR-ND
LED Indication - Discrete 1497-XZM2MOK81FSDKR-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2MOK81FSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2MOK81FSCT-ND
LED Indication - Discrete 1497-XZM2MOK81FSCT-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2MOK81FSTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1294-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 461 nm (4610 Å)
View Details