SunLED Company, LLC LED Indication - Discrete XZM2DG55W-1

Description
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1163-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1163-1-ND
LED Indication - Discrete 1497-1163-1-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1163-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1163-6-ND
LED Indication - Discrete 1497-1163-6-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1163-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1163-2-ND
LED Indication - Discrete 1497-1163-2-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1163-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-1379-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details