SunLED Company, LLC LED Indication - Discrete XZM2DG45S

Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1159-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1159-6-ND
LED Indication - Discrete 1497-1159-6-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1159-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1159-2-ND
LED Indication - Discrete 1497-1159-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1159-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1159-1-ND
LED Indication - Discrete 1497-1159-1-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1159-6-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1294-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 461 nm (4610 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details