SunLED Company, LLC LED Indication - Discrete XZM2CYK78W

Description
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1278-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1278-1-ND
LED Indication - Discrete 1497-1278-1-ND
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1278-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1278-2-ND
LED Indication - Discrete 1497-1278-2-ND
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1278-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1278-6-ND
LED Indication - Discrete 1497-1278-6-ND
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1278-1-ND
Product Name LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details