SunLED Company, LLC LED Indication - Discrete XZM2CYK67WT

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZM2CYK67WT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZM2CYK67WT-ND
LED Indication - Discrete XZM2CYK67WT-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZM2CYK67WT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1026-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers