SunLED Company, LLC LED Indication - Discrete XZM2CYK50W-2RP

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2CYK50W-2RPCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK50W-2RPCT-ND
LED Indication - Discrete 1497-XZM2CYK50W-2RPCT-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK50W-2RPDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK50W-2RPDKR-ND
LED Indication - Discrete 1497-XZM2CYK50W-2RPDKR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK50W-2RPTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK50W-2RPTR-ND
LED Indication - Discrete 1497-XZM2CYK50W-2RPTR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2CYK50W-2RPCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE5066S1J-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round with Standoff
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Optics - LEDs - Light Pipes - GW CSHPM1.EM-LPLR-A838-1 - 1061412-GW CSHPM1.EM-LPLR-A838-1 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Luminous Intensity 28800 milliCandela
View Details
2 suppliers