SunLED Company, LLC LED Indication - Discrete - XZCB25MO24DG25X111S XZCB25MO24DG25X111S

Description
Manufacturer: SunLED Win Source Part Number: 811242-XZCB25MO24DG2 5X111S Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4290mcd Red, 5990mcd Green, 1590mcd Blue Voltage - Forward (Vf) (Typ): 2.5V Red, 3.5V Green, 3.5V Blue Current - Test: 150mA Red, 150mA Green, 150mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 635nm Red, 515nm Green, 452nm Blue Supplier Device Package: SMD Dimension: 5.00mm L x 5.00mm W Lens Style: Square with Flat Top Lens Size: 4.25mm Manufacturer Package: 6-SMD, Gull Wing Height (Maximum): 1.30mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: SunLED Win Source Part Number: 811242-XZCB25MO24DG2 5X111S Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4290mcd Red, 5990mcd Green, 1590mcd Blue Voltage - Forward (Vf) (Typ): 2.5V Red, 3.5V Green, 3.5V Blue Current - Test: 150mA Red, 150mA Green, 150mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 635nm Red, 515nm Green, 452nm Blue Supplier Device Package: SMD Dimension: 5.00mm L x 5.00mm W Lens Style: Square with Flat Top Lens Size: 4.25mm Manufacturer Package: 6-SMD, Gull Wing Height (Maximum): 1.30mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - XZCB25MO24DG25X111S
811242-XZCB25MO24DG25X111S
LED Indication - Discrete - XZCB25MO24DG25X111S 811242-XZCB25MO24DG25X111S
Manufacturer: SunLED Win Source Part Number: 811242-XZCB25MO24DG2 5X111S Packaging: Reel Mounting Style: SMD Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4290mcd Red, 5990mcd Green, 1590mcd Blue Voltage - Forward (Vf) (Typ): 2.5V Red, 3.5V Green, 3.5V Blue Current - Test: 150mA Red, 150mA Green, 150mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue Wavelength - Peak: 635nm Red, 515nm Green, 452nm Blue Supplier Device Package: SMD Dimension: 5.00mm L x 5.00mm W Lens Style: Square with Flat Top Lens Size: 4.25mm Manufacturer Package: 6-SMD, Gull Wing Height (Maximum): 1.30mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)

Manufacturer: SunLED
Win Source Part Number: 811242-XZCB25MO24DG25X111S
Packaging: Reel
Mounting Style: SMD
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4290mcd Red, 5990mcd Green, 1590mcd Blue
Voltage - Forward (Vf) (Typ): 2.5V Red, 3.5V Green, 3.5V Blue
Current - Test: 150mA Red, 150mA Green, 150mA Blue
Wavelength - Dominant: 624nm Red, 525nm Green, 460nm Blue
Wavelength - Peak: 635nm Red, 515nm Green, 452nm Blue
Supplier Device Package: SMD
Dimension: 5.00mm L x 5.00mm W
Lens Style: Square with Flat Top
Lens Size: 4.25mm
Manufacturer Package: 6-SMD, Gull Wing
Height (Maximum): 1.30mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)

Buy Now
LED Indication - Discrete - 1497-1088-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1088-2-ND
LED Indication - Discrete 1497-1088-2-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 1497-1088-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1088-6-ND
LED Indication - Discrete 1497-1088-6-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 1497-1088-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1088-1-ND
LED Indication - Discrete 1497-1088-1-ND
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing

Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 811242-XZCB25MO24DG25X111S 1497-1088-2-ND
Product Name LED Indication - Discrete - XZCB25MO24DG25X111S LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 624 nm (6240 Å) 452 to 635 nm (4520 to 6350 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.5 volts 2.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XLVG12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details