SunLED Company, LLC LED Indication - Discrete XLM2MR12W

Description
Red 640nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1256-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1256-ND
LED Indication - Discrete 1497-1256-ND
Red 640nm LED Indication - Discrete 2.1V Radial

Red 640nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1256-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-1262-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details