SunLED Company, LLC LED Indication - Discrete XZM2CRKM2DG55W-8

Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1303-1-ND
LED Indication - Discrete 1497-1303-1-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1303-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1303-2-ND
LED Indication - Discrete 1497-1303-2-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1303-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1303-6-ND
LED Indication - Discrete 1497-1303-6-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2.2V Red 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1303-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details