Red 625nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
LED RED CLEAR 4SMD
LED RED CLEAR 4SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZM2CRK96FS50MAVTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, J-Lead |
| LED Type | Red |
| Peak Wavelength | 640 nm (6400 Å) |
| Viewing Angle | 120 degrees |