SunLED Company, LLC LED Indication - Discrete XZM2CRK74WA

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2CRK74WACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CRK74WACT-ND
LED Indication - Discrete 1497-XZM2CRK74WACT-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CRK74WATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CRK74WATR-ND
LED Indication - Discrete 1497-XZM2CRK74WATR-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CRK74WADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CRK74WADKR-ND
LED Indication - Discrete 1497-XZM2CRK74WADKR-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2CRK74WACT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLVG11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details