SunLED Company, LLC LED Indication - Discrete XZM2CRK67WT

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZM2CRK67WT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZM2CRK67WT-ND
LED Indication - Discrete XZM2CRK67WT-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Red 625nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZM2CRK67WT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1027-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details