SunLED Company, LLC LED Indication - Discrete XZM2CRK168WA

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1475-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1475-6-ND
LED Indication - Discrete 1497-1475-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1475-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1475-1-ND
LED Indication - Discrete 1497-1475-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1475-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1475-2-ND
LED Indication - Discrete 1497-1475-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1475-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1052-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details