SunLED Company, LLC LED Indication - Discrete XZM2ACR45S

Description
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1144-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1144-2-ND
LED Indication - Discrete 1497-1144-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1144-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1144-6-ND
LED Indication - Discrete 1497-1144-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1144-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1144-1-ND
LED Indication - Discrete 1497-1144-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1144-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - XZDGK67WT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details