SunLED Company, LLC Optoelectronics - LED Indication - Discrete XZFWS81FS

Description
Win Source Part Number: 1123684-XZFWS81FS Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1395mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: Chip LED Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Other Names: 1497-1142-2,1497-114 2-1,1497-1142-6 Base Product Number: XZFWS81
Request a Quote Datasheet
Description
Win Source Part Number: 1123684-XZFWS81FS Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1395mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: Chip LED Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Other Names: 1497-1142-2,1497-114 2-1,1497-1142-6 Base Product Number: XZFWS81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1123684-XZFWS81FS
Optoelectronics - LED Indication - Discrete 1123684-XZFWS81FS
Win Source Part Number: 1123684-XZFWS81FS Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1395mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: Chip LED Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Other Names: 1497-1142-2,1497-114 2-1,1497-1142-6 Base Product Number: XZFWS81

Win Source Part Number: 1123684-XZFWS81FS
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1395mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: Chip LED
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 0.57mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1142-2,1497-1142-1,1497-1142-6
Base Product Number: XZFWS81

Buy Now Datasheet
LED Indication - Discrete - 1497-1142-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1142-2-ND
LED Indication - Discrete 1497-1142-2-ND
White LED Indication - Discrete 3.3V 2-SMD, J-Lead

White LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1142-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1142-1-ND
LED Indication - Discrete 1497-1142-1-ND
White LED Indication - Discrete 3.3V 2-SMD, J-Lead

White LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1123684-XZFWS81FS 1497-1142-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type White; White White
Viewing Angle 110 degrees 110 degrees
Forward Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1327-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details