SunLED Company, LLC LED Indication - Discrete XZFBB78W

Description
Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1138-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1138-2-ND
LED Indication - Discrete 1497-1138-2-ND
Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1138-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1138-1-ND
LED Indication - Discrete 1497-1138-1-ND
Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1138-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1138-6-ND
LED Indication - Discrete 1497-1138-6-ND
Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1197355-XZFBB78W
Optoelectronics - LED Indication - Discrete 1197355-XZFBB78W
Win Source Part Number: 1197355-XZFBB78W Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1990mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 2.40mm Package / Case: 1209 (3224 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Other Names: 1497-1138-6,1497-113 8-2,1497-1138-1 Base Product Number: XZFBB78

Win Source Part Number: 1197355-XZFBB78W
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1990mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 2.40mm
Package / Case: 1209 (3224 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1138-6,1497-1138-2,1497-1138-1
Base Product Number: XZFBB78

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1138-2-ND 1197355-XZFBB78W
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1387-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details