SunLED Company, LLC LED Indication - Discrete XZFBB54W-8

Description
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1437-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1437-2-ND
LED Indication - Discrete 1497-1437-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1437-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1437-6-ND
LED Indication - Discrete 1497-1437-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1437-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1437-1-ND
LED Indication - Discrete 1497-1437-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1437-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XZCM2MOK54WA-1VFTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
LED Color Lighting - 475-GHCSSPM1.24-4T2U-1-1-350-R33CT-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
3 suppliers