SunLED Company, LLC LED Indication - Discrete XZFBB53W-8

Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1311-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1311-2-ND
LED Indication - Discrete 1497-1311-2-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1311-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1311-6-ND
LED Indication - Discrete 1497-1311-6-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1311-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1311-1-ND
LED Indication - Discrete 1497-1311-1-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1311-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PRB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details