SunLED Company, LLC LED Indication - Discrete XLMYK12D

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLMYK12D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLMYK12D-ND
LED Indication - Discrete XLMYK12D-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLMYK12D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 1497-XZFRA45SVFCT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Violet
Viewing Angle 120 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers