3.8X2.0MM AEC-Q ULTRA BLUE OVAL
3.8X2.0MM AEC-Q ULTRA BLUE OVAL
3.8X2.0MM AEC-Q ULTRA BLUE OVAL
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZFB79W-HTAQCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Blue |
| Peak Wavelength | 460 nm (4600 Å) |
| Viewing Angle | 35 to 60 degrees |